RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
Integrated Circuits (ICs) - Embedded Processors & Controllers - Pre-ordered MCUs
IC MCU 32BIT 128KB FLSH 100LFQFP
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F51135ADFP#5ATR-ND | R5F51135ADFP#5A | R5F51135ADFP#5A | R5F51135ADFP#5A |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded Processors & Controllers - Pre-ordered MCUs | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 17x12b; D/A 2x12b | |||
| RAM | 32 KB | 32 KB | ||
| ROM | 128 KB |