Renesas Electronics Corporation Microcontrollers R5F51135ADFP#3A

Description
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F51135ADFP#3A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51135ADFP#3A-ND
Microcontrollers R5F51135ADFP#3A-ND
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
 - R5F51135ADFP#3A - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, 32MHz, CMOS, PQFP100

Microcontroller, 32-Bit, FLASH, 32MHz, CMOS, PQFP100

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263631-R5F51135ADFP#3A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263631-R5F51135ADFP#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263631-R5F51135ADFP#3A
Win Source Part Number: 1263631-R5F51135ADFP #3A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX113 Core Processor: RX Speed: 32MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, SCI, SPI, SSI, USB OTG Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 17x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F51135

Win Source Part Number: 1263631-R5F51135ADFP#3A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX113
Core Processor: RX
Speed: 32MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, SCI, SPI, SSI, USB OTG
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 17x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F51135

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-R5F51135ADFP#3A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-R5F51135ADFP#3A
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-R5F51135ADFP#3A
IC MCU 32BIT 128KB FLSH 100LFQFP Product overview: R5F51135ADFP#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51135ADFP#3A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLSH 100LFQFP Product overview: R5F51135ADFP#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51135ADFP#3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51135ADFP#3A
32-bit Microcontrollers - MCU R5F51135ADFP#3A
32-bit Microcontrollers - MCU RX113 MCU 128/32KB 100LQFP -40+85C Touch

32-bit Microcontrollers - MCU RX113 MCU 128/32KB 100LQFP -40+85C Touch

Buy Now Datasheet
Microcontrollers - R5F51135ADFP#3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51135ADFP#3A
Microcontrollers R5F51135ADFP#3A
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R5F51135ADFP#3A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F51135ADFP#3A
Microcontrollers R5F51135ADFP#3A
IC MCU 32BIT 128KB FLSH 100LFQFP

IC MCU 32BIT 128KB FLSH 100LFQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F51135ADFP#3A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51135ADFP#3A
Embedded - Microcontrollers R5F51135ADFP#3A
IC MCU 32BIT 128KB FLSH 100LFQFP

IC MCU 32BIT 128KB FLSH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51135ADFP#3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51135ADFP#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51135ADFP#3A
IC MCU 32BIT 128KB FLSH 100LFQFP

IC MCU 32BIT 128KB FLSH 100LFQFP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F51135ADFP#3A-ND R5F51135ADFP#3A 1263631-R5F51135ADFP#3A 685-R5F51135ADFP#3A R5F51135ADFP#3A R5F51135ADFP#3A R5F51135ADFP#3A R5F51135ADFP#3A R5F51135ADFP#3A
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 17x12b; D/A 2x12b
RAM 32 KB 128 KB 32 KB 32 KB 32 KB 32 KB
ROM 128 KB 8 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 9517A-4DM/B - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C165LMHAFXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 2 KB
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers