Renesas Electronics Corporation Microcontrollers R5F5111JAGNE#2A

Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 48-HWQFN (7x7)
Request a Quote Datasheet
Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 48-HWQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F5111JAGNE#2A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F5111JAGNE#2A-ND
Microcontrollers 559-R5F5111JAGNE#2A-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 48-HWQFN (7x7)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F5111JAGNE#2A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5111JAGNE#2A
Embedded - Microcontrollers R5F5111JAGNE#2A
IC MCU 32BIT 16KB FLASH 48HWQFN

IC MCU 32BIT 16KB FLASH 48HWQFN

Supplier's Site Datasheet
Microcontrollers - R5F5111JAGNE#2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5111JAGNE#2A
Microcontrollers R5F5111JAGNE#2A
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 48-HWQFN (7x7)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5111JAGNE#2A - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5111JAGNE#2A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5111JAGNE#2A
IC MCU 32BIT 16KB FLASH 48HWQFN

IC MCU 32BIT 16KB FLASH 48HWQFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F5111JAGNE#2A-ND R5F5111JAGNE#2A R5F5111JAGNE#2A R5F5111JAGNE#2A
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x12b
RAM 8 KB 8 KB 8 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Microcontrollers - C164SL8RMCAKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details