Renesas Electronics Corporation Microcontrollers R5F5111JADFM#3A

Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)
Request a Quote
Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F5111JADFM#3A is a 32-bit microcontroller from the RX111 series by Quarktwin Technology Ltd., operating at a maximum frequency of 32 MHz. It features 16 KB of flash memory and 8 KB of SRAM, making it suitable for applications requiring moderate processing power and memory capacity. The microcontroller supports various communication interfaces, including USB 2.0, SCI, I2C, and RSPI, allowing for versatile connectivity options. It also includes a 12-bit A/D converter with up to 14 channels and an 8-bit D/A converter, enhancing its capability for analog signal processing. The device operates within a temperature range of -40 to +85°C, ensuring reliability in diverse environmental conditions. Additionally, it incorporates low power consumption modes, making it suitable for battery-operated devices. The R5F5111JADFM#3A is packaged in a 64-pin LFQFP format, facilitating integration into compact designs.

Datasheet Summary
Powered by GS/AI

The R5F5111JADFM#3A is a 32-bit microcontroller from the RX111 series by Quarktwin Technology Ltd., operating at a maximum frequency of 32 MHz. It features 16 KB of flash memory and 8 KB of SRAM, making it suitable for applications requiring moderate processing power and memory capacity. The microcontroller supports various communication interfaces, including USB 2.0, SCI, I2C, and RSPI, allowing for versatile connectivity options. It also includes a 12-bit A/D converter with up to 14 channels and an 8-bit D/A converter, enhancing its capability for analog signal processing. The device operates within a temperature range of -40 to +85°C, ensuring reliability in diverse environmental conditions. Additionally, it incorporates low power consumption modes, making it suitable for battery-operated devices. The R5F5111JADFM#3A is packaged in a 64-pin LFQFP format, facilitating integration into compact designs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F5111JADFM#3A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F5111JADFM#3A-ND
Microcontrollers R5F5111JADFM#3A-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F5111JADFM#3A
32-bit Microcontrollers - MCU R5F5111JADFM#3A
32-bit Microcontrollers - MCU RX111 16K+8K/8K 64LQFP -40_+85C USB

32-bit Microcontrollers - MCU RX111 16K+8K/8K 64LQFP -40_+85C USB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5111JADFM#3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5111JADFM#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5111JADFM#3A
IC MCU 32BIT 16KB FLASH 64LFQFP

IC MCU 32BIT 16KB FLASH 64LFQFP

Supplier's Site
Microcontrollers - R5F5111JADFM#3A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F5111JADFM#3A
Microcontrollers R5F5111JADFM#3A
IC MCU 32BIT 16KB FLASH 64LFQFP

IC MCU 32BIT 16KB FLASH 64LFQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F5111JADFM#3A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5111JADFM#3A
Embedded - Microcontrollers R5F5111JADFM#3A
IC MCU 32BIT 16KB FLASH 64LFQFP

IC MCU 32BIT 16KB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F5111JADFM#3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5111JADFM#3A
Microcontrollers R5F5111JADFM#3A
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F5111JADFM#3A-ND R5F5111JADFM#3A R5F5111JADFM#3A R5F5111JADFM#3A R5F5111JADFM#3A R5F5111JADFM#3A
Product Name Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 14x12b; D/A 2x8b
RAM 8 KB 8 KB 8 KB 8 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3UB37VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Application Specific Microcontrollers - ADM7008X-A3-T-1 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers