Renesas Electronics Corporation Microcontrollers R5F5111JADFK#3A

Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 64-LQFP (14x14)
Request a Quote Datasheet
Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 64-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F5111JADFK#3A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F5111JADFK#3A-ND
Microcontrollers R5F5111JADFK#3A-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 64-LQFP (14x14)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - R5F5111JADFK#3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5111JADFK#3A
Microcontrollers R5F5111JADFK#3A
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 64-LQFP (14x14)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F5111JADFK#3A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5111JADFK#3A
Embedded - Microcontrollers R5F5111JADFK#3A
IC MCU 32BIT 16KB FLASH 64LQFP

IC MCU 32BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F5111JADFK#3A
32-bit Microcontrollers - MCU R5F5111JADFK#3A
32-bit Microcontrollers - MCU RX111 16KB/8KB 64LQFP -40_+85C USB

32-bit Microcontrollers - MCU RX111 16KB/8KB 64LQFP -40_+85C USB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5111JADFK#3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5111JADFK#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5111JADFK#3A
IC MCU 32BIT 16KB FLASH 64LQFP

IC MCU 32BIT 16KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F5111JADFK#3A-ND R5F5111JADFK#3A R5F5111JADFK#3A R5F5111JADFK#3A R5F5111JADFK#3A
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 14x12b; D/A 2x8b
RAM 8 KB 8 KB 8 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910ALM/B - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C164CL8RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers