Renesas Electronics Corporation Microcontrollers R5F51118AGFM#1A

Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F51118AGFM#1A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F51118AGFM#1A-ND
Microcontrollers 559-R5F51118AGFM#1A-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - R5F51118AGFM#1A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51118AGFM#1A
Microcontrollers R5F51118AGFM#1A
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51118AGFM#1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51118AGFM#1A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51118AGFM#1A
IC MCU 32BIT 512KB FLASH 64LFQFP

IC MCU 32BIT 512KB FLASH 64LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F51118AGFM#1A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51118AGFM#1A
Embedded - Microcontrollers R5F51118AGFM#1A
IC MCU 32BIT 512KB FLASH 64LFQFP

IC MCU 32BIT 512KB FLASH 64LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F51118AGFM#1A-ND R5F51118AGFM#1A R5F51118AGFM#1A R5F51118AGFM#1A
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 14x12b; D/A 2x8b
RAM 64 KB 64 KB 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details