Renesas Electronics Corporation 32-bit 32BIT 512KB Embedded Microcontroller MCU R5F51118ADFK#3A

Description
IC MCU 32BIT 512KB FLASH 64LQFP Product overview: R5F51118ADFK#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51118ADFK#3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLASH 64LQFP Product overview: R5F51118ADFK#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51118ADFK#3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-R5F51118ADFK#3A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R5F51118ADFK#3A
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R5F51118ADFK#3A
IC MCU 32BIT 512KB FLASH 64LQFP Product overview: R5F51118ADFK#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51118ADFK#3A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64LQFP Product overview: R5F51118ADFK#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51118ADFK#3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F51118ADFK#3A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51118ADFK#3A-ND
Microcontrollers R5F51118ADFK#3A-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 64-LQFP (14x14)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
 - R5F51118ADFK#3A - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, RX CPU, 32MHz, CMOS, PQFP64

Microcontroller, 32-Bit, FLASH, RX CPU, 32MHz, CMOS, PQFP64

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F51118ADFK#3A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51118ADFK#3A
Embedded - Microcontrollers R5F51118ADFK#3A
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51118ADFK#3A
32-bit Microcontrollers - MCU R5F51118ADFK#3A
32-bit Microcontrollers - MCU RX111 MCU 512KB/64KB 64LQFP -40_85C USB

32-bit Microcontrollers - MCU RX111 MCU 512KB/64KB 64LQFP -40_85C USB

Buy Now Datasheet
Microcontrollers - R5F51118ADFK#3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51118ADFK#3A
Microcontrollers R5F51118ADFK#3A
RX RX111 Microcontroller IC 32-Bit 32MHz 512KB (512K x 8) FLASH 64-LQFP (14x14)

RX RX111 Microcontroller IC 32-Bit 32MHz 512KB (512K x 8) FLASH 64-LQFP (14x14)

Buy Now
Microcontrollers - R5F51118ADFK#3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51118ADFK#3A
Microcontrollers R5F51118ADFK#3A
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 64-LQFP (14x14)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51118ADFK#3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51118ADFK#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51118ADFK#3A
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F51118ADFK#3A R5F51118ADFK#3A-ND R5F51118ADFK#3A R5F51118ADFK#3A R5F51118ADFK#3A R5F51118ADFK#3A R5F51118ADFK#3A R5F51118ADFK#3A
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 64 KB 64 KB 64 KB 64 KB 64 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C, SCI, SPI, SMBus SPI; SCI; USB
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSL40MCABXQLA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details