Renesas Electronics Corporation Microcontrollers R5F51117AGFM#1A

Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F51117AGFM#1A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F51117AGFM#1A-ND
Microcontrollers 559-R5F51117AGFM#1A-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LFQFP (10x10)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R5F51117AGFM#1A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51117AGFM#1A
Embedded - Microcontrollers R5F51117AGFM#1A
IC MCU 32BIT 384KB FLASH 64LFQFP

IC MCU 32BIT 384KB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F51117AGFM#1A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51117AGFM#1A
Microcontrollers R5F51117AGFM#1A
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LFQFP (10x10)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LFQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51117AGFM#1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51117AGFM#1A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51117AGFM#1A
IC MCU 32BIT 384KB FLASH 64LFQFP

IC MCU 32BIT 384KB FLASH 64LFQFP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F51117AGFM#1A-ND R5F51117AGFM#1A R5F51117AGFM#1A R5F51117AGFM#1A
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 14x12b; D/A 2x8b
RAM 64 KB 64 KB 64 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C161CSLFCAFXUMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers