Renesas Electronics Corporation Microcontrollers R5F51117AGFL#1A

Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F51117AGFL#1A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F51117AGFL#1A-ND
Microcontrollers 559-R5F51117AGFL#1A-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 48-LQFP (7x7)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F51117AGFL#1A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51117AGFL#1A
Embedded - Microcontrollers R5F51117AGFL#1A
IC MCU 32BIT 384KB FLASH 48LFQFP

IC MCU 32BIT 384KB FLASH 48LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F51117AGFL#1A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51117AGFL#1A
Microcontrollers R5F51117AGFL#1A
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 48-LQFP (7x7)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 48-LQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51117AGFL#1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51117AGFL#1A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51117AGFL#1A
IC MCU 32BIT 384KB FLASH 48LFQFP

IC MCU 32BIT 384KB FLASH 48LFQFP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F51117AGFL#1A-ND R5F51117AGFL#1A R5F51117AGFL#1A R5F51117AGFL#1A
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x12b
RAM 64 KB 64 KB 64 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 370015736 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details