RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 48-HWQFN (7x7)
IC MCU 32BIT 384KB FLASH 48HWQFN
32-bit Microcontrollers - MCU RX111 384KB/64KB 48QFN -40_+85 USB
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 48-HWQFN (7x7)
IC MCU 32BIT 384KB FLASH 48HWQFN
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F51117ADNE#UA-ND | R5F51117ADNE#UA | R5F51117ADNE#UA | R5F51117ADNE#UA | R5F51117ADNE#UA |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 10x12b | ||||
| RAM | 64 KB | 64 KB | 64 KB | ||
| ROM | 384 KB |