Renesas Electronics Corporation 32-bit 32BIT 384KB Embedded Microcontroller MCU R5F51117ADFK#3A

Description
IC MCU 32BIT 384KB FLASH 64LQFP Product overview: R5F51117ADFK#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51117ADFK#3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 384KB FLASH 64LQFP Product overview: R5F51117ADFK#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51117ADFK#3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 384KB Embedded Microcontroller MCU - 685-R5F51117ADFK#3A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 384KB Embedded Microcontroller MCU
685-R5F51117ADFK#3A
32-bit 32BIT 384KB Embedded Microcontroller MCU 685-R5F51117ADFK#3A
IC MCU 32BIT 384KB FLASH 64LQFP Product overview: R5F51117ADFK#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51117ADFK#3A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 384KB FLASH 64LQFP Product overview: R5F51117ADFK#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51117ADFK#3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F51117ADFK#3A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51117ADFK#3A-ND
Microcontrollers R5F51117ADFK#3A-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LQFP (14x14)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51117ADFK#3A
32-bit Microcontrollers - MCU R5F51117ADFK#3A
32-bit Microcontrollers - MCU RX111 384KB/64KB 64LQFP -40_+85 USB

32-bit Microcontrollers - MCU RX111 384KB/64KB 64LQFP -40_+85 USB

Buy Now Datasheet
Embedded - Microcontrollers - R5F51117ADFK#3A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51117ADFK#3A
Embedded - Microcontrollers R5F51117ADFK#3A
IC MCU 32BIT 384KB FLASH 64LQFP

IC MCU 32BIT 384KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - R5F51117ADFK#3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51117ADFK#3A
Microcontrollers R5F51117ADFK#3A
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LQFP (14x14)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51117ADFK#3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51117ADFK#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51117ADFK#3A
IC MCU 32BIT 384KB FLASH 64LQFP

IC MCU 32BIT 384KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F51117ADFK#3A R5F51117ADFK#3A-ND R5F51117ADFK#3A R5F51117ADFK#3A R5F51117ADFK#3A R5F51117ADFK#3A
Product Name 32-bit 32BIT 384KB Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 64 KB 64 KB 64 KB 64 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C, SCI, SPI, SMBus SPI; SCI; USB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-C164CI8EMCBFXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.75 to 5.5 volts
View Details
6 suppliers
Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details