Renesas Electronics Corporation Microcontrollers R5F51116ADLF#UA

Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-FLGA (5x5)
Request a Quote Datasheet
Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-FLGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F51116ADLF#UA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51116ADLF#UA-ND
Microcontrollers R5F51116ADLF#UA-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-FLGA (5x5)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-FLGA (5x5)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-R5F51116ADLF#UA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-R5F51116ADLF#UA
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-R5F51116ADLF#UA
IC MCU 32BIT 256KB FLASH 64FLGA Product overview: R5F51116ADLF#UA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51116ADLF#UA can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64FLGA Product overview: R5F51116ADLF#UA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51116ADLF#UA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 993589-R5F51116ADLF#UA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
993589-R5F51116ADLF#UA
Integrated Circuits (ICs) - Embedded - Microcontrollers 993589-R5F51116ADLF#UA
Win Source Part Number: 993589-R5F51116ADLF# UA Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX111 Core Processor: RX Speed: 32MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SCI, SPI, USB OTG Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 14x12b; D/A 2x8b Oscillator Type: Internal Package / Case: 64-WFLGA Supplier Device Package: 64-FLGA (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F51116ADLF#U A Base Product Number: R5F51116

Win Source Part Number: 993589-R5F51116ADLF#UA
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX111
Core Processor: RX
Speed: 32MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SCI, SPI, USB OTG
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 14x12b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 64-WFLGA
Supplier Device Package: 64-FLGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R5F51116ADLF#UA
Base Product Number: R5F51116

Buy Now Datasheet
Microcontrollers - R5F51116ADLF#UA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F51116ADLF#UA
Microcontrollers R5F51116ADLF#UA
IC MCU 32BIT 256KB FLASH 64FLGA

IC MCU 32BIT 256KB FLASH 64FLGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51116ADLF#UA
32-bit Microcontrollers - MCU R5F51116ADLF#UA
32-bit Microcontrollers - MCU RX111 256KB/32KB 64LGA -40_+85 USB

32-bit Microcontrollers - MCU RX111 256KB/32KB 64LGA -40_+85 USB

Buy Now Datasheet
Microcontrollers - R5F51116ADLF#UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51116ADLF#UA
Microcontrollers R5F51116ADLF#UA
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-FLGA (5x5)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-FLGA (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - R5F51116ADLF#UA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51116ADLF#UA
Embedded - Microcontrollers R5F51116ADLF#UA
IC MCU 32BIT 256KB FLASH 64FLGA

IC MCU 32BIT 256KB FLASH 64FLGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51116ADLF#UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51116ADLF#UA
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51116ADLF#UA
IC MCU 32BIT 256KB FLASH 64FLGA

IC MCU 32BIT 256KB FLASH 64FLGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F51116ADLF#UA-ND 685-R5F51116ADLF#UA 993589-R5F51116ADLF#UA R5F51116ADLF#UA R5F51116ADLF#UA R5F51116ADLF#UA R5F51116ADLF#UA R5F51116ADLF#UA
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 14x12b; D/A 2x8b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB
ROM 256 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - CG7954AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details