Renesas Electronics Corporation Microcontrollers R5F51116ADFM#3A

Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
Request a Quote
Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F51116ADFM#3A is a 32-bit microcontroller from the RX111 group by Quarktwin Technology Ltd., featuring a maximum operating frequency of 32 MHz and capable of delivering 50 DMIPS performance. It includes 256 KB of flash memory and 32 KB of SRAM, with no wait states for memory access at full CPU speed. The microcontroller supports a variety of communication interfaces, including USB 2.0, multiple serial communication interfaces (SCI), I2C, and SPI, making it versatile for various applications. It is equipped with a 12-bit A/D converter with up to 14 channels and an 8-bit D/A converter (available in specific packages), along with extended-function timers and a real-time clock (RTC). The device operates within a temperature range of -40 to +105°C and has low power consumption modes, making it suitable for energy-sensitive applications. The R5F51116ADFM#3A is packaged in a 64-pin LFQFP format, facilitating integration into compact designs.

Datasheet Summary
Powered by GS/AI

The R5F51116ADFM#3A is a 32-bit microcontroller from the RX111 group by Quarktwin Technology Ltd., featuring a maximum operating frequency of 32 MHz and capable of delivering 50 DMIPS performance. It includes 256 KB of flash memory and 32 KB of SRAM, with no wait states for memory access at full CPU speed. The microcontroller supports a variety of communication interfaces, including USB 2.0, multiple serial communication interfaces (SCI), I2C, and SPI, making it versatile for various applications. It is equipped with a 12-bit A/D converter with up to 14 channels and an 8-bit D/A converter (available in specific packages), along with extended-function timers and a real-time clock (RTC). The device operates within a temperature range of -40 to +105°C and has low power consumption modes, making it suitable for energy-sensitive applications. The R5F51116ADFM#3A is packaged in a 64-pin LFQFP format, facilitating integration into compact designs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F51116ADFM#3A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51116ADFM#3A-ND
Microcontrollers R5F51116ADFM#3A-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-R5F51116ADFM#3A
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-R5F51116ADFM#3A
IC MCU 32BIT 256KB FLASH 64LFQFP Product overview: R5F51116ADFM#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51116ADFM#3A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64LFQFP Product overview: R5F51116ADFM#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51116ADFM#3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2616029P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2616029P
Microcontrollers 2616029P
MCU RX111 32 BIT 256 KB 32 KB LFQFP64

MCU RX111 32 BIT 256 KB 32 KB LFQFP64

Supplier's Site
Microcontrollers - 2616028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2616028
Microcontrollers 2616028
MCU RX111 32 BIT 256 KB 32 KB LFQFP64

MCU RX111 32 BIT 256 KB 32 KB LFQFP64

Supplier's Site
Microcontrollers - 2616029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2616029
Microcontrollers 2616029
MCU RX111 32 BIT 256 KB 32 KB LFQFP64

MCU RX111 32 BIT 256 KB 32 KB LFQFP64

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1340322-R5F51116ADFM#3A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1340322-R5F51116ADFM#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1340322-R5F51116ADFM#3A
Win Source Part Number: 1340322-R5F51116ADFM #3A Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: RX111 Core Processor: RX Speed: 32MHz Package: Tray Standard Package: 160 Core Size: 32-Bit Single-Core Connectivity: I2C, SCI, SPI, USB OTG Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 14x12b; D/A 2x8b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 64-LQFP Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F51116

Win Source Part Number: 1340322-R5F51116ADFM#3A
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: RX111
Core Processor: RX
Speed: 32MHz
Package: Tray
Standard Package: 160
Core Size: 32-Bit Single-Core
Connectivity: I2C, SCI, SPI, USB OTG
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 14x12b; D/A 2x8b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-LQFP
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F51116

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51116ADFM#3A
32-bit Microcontrollers - MCU R5F51116ADFM#3A
32-bit Microcontrollers - MCU 32BIT MCU RX111 256K/32K 64LQFP -40_+85C

32-bit Microcontrollers - MCU 32BIT MCU RX111 256K/32K 64LQFP -40_+85C

Buy Now Datasheet
Microcontrollers - R5F51116ADFM#3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51116ADFM#3A
Microcontrollers R5F51116ADFM#3A
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R5F51116ADFM#3A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51116ADFM#3A
Embedded - Microcontrollers R5F51116ADFM#3A
IC MCU 32BIT 256KB FLASH 64LFQFP

IC MCU 32BIT 256KB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F51116ADFM#3A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F51116ADFM#3A
Microcontrollers R5F51116ADFM#3A
IC MCU 32BIT 256KB FLASH 64LFQFP

IC MCU 32BIT 256KB FLASH 64LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51116ADFM#3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51116ADFM#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51116ADFM#3A
IC MCU 32BIT 256KB FLASH 64LFQFP

IC MCU 32BIT 256KB FLASH 64LFQFP

Supplier's Site
Mcu, 32Bit, 32Mhz, Lfqfp-64; Product Range Renesas - 29AH1265 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 32Mhz, Lfqfp-64; Product Range Renesas
29AH1265
Mcu, 32Bit, 32Mhz, Lfqfp-64; Product Range Renesas 29AH1265
MCU, 32BIT, 32MHZ, LFQFP-64; Product Range:RX Family, RX100 Series, RX111 Group Microcontrollers; Architecture:-; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, 32MHZ, LFQFP-64; Product Range:RX Family, RX100 Series, RX111 Group Microcontrollers; Architecture:-; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F51116ADFM#3A-ND 685-R5F51116ADFM#3A 2616029P 1340322-R5F51116ADFM#3A R5F51116ADFM#3A R5F51116ADFM#3A R5F51116ADFM#3A R5F51116ADFM#3A R5F51116ADFM#3A 29AH1265
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 32Mhz, Lfqfp-64; Product Range Renesas
Data Bus 32 Bit 32 Bit 16 Bit; 16bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 14x12b; D/A 2x8b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
ROM 256 KB 256 KB 256 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C165LF3VHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers