Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51116ADFM#1A

Description
Win Source Part Number: 1263632-R5F51116ADFM #1A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX111 Core Processor: RX Speed: 32MHz Package: Tray Standard Package: 1,280 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SCI, SPI, USB OTG Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 14x12b; D/A 2x8b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 559-R5F51116ADFM#1A Base Product Number: R5F51116
Request a Quote Datasheet
Description
Win Source Part Number: 1263632-R5F51116ADFM #1A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX111 Core Processor: RX Speed: 32MHz Package: Tray Standard Package: 1,280 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SCI, SPI, USB OTG Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 14x12b; D/A 2x8b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 559-R5F51116ADFM#1A Base Product Number: R5F51116
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263632-R5F51116ADFM#1A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263632-R5F51116ADFM#1A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263632-R5F51116ADFM#1A
Win Source Part Number: 1263632-R5F51116ADFM #1A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX111 Core Processor: RX Speed: 32MHz Package: Tray Standard Package: 1,280 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SCI, SPI, USB OTG Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 14x12b; D/A 2x8b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 559-R5F51116ADFM#1A Base Product Number: R5F51116

Win Source Part Number: 1263632-R5F51116ADFM#1A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX111
Core Processor: RX
Speed: 32MHz
Package: Tray
Standard Package: 1,280
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SCI, SPI, USB OTG
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 14x12b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 559-R5F51116ADFM#1A
Base Product Number: R5F51116

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-R5F51116ADFM#1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-R5F51116ADFM#1A
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-R5F51116ADFM#1A
IC MCU 32BIT 256KB FLASH 64LFQFP Product overview: R5F51116ADFM#1A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51116ADFM#1A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64LFQFP Product overview: R5F51116ADFM#1A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51116ADFM#1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 559-R5F51116ADFM#1A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F51116ADFM#1A-ND
Microcontrollers 559-R5F51116ADFM#1A-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - R5F51116ADFM#1A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F51116ADFM#1A
Microcontrollers R5F51116ADFM#1A
IC MCU 32BIT 256KB FLASH 64LFQFP

IC MCU 32BIT 256KB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F51116ADFM#1A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51116ADFM#1A
Microcontrollers R5F51116ADFM#1A
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R5F51116ADFM#1A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51116ADFM#1A
Embedded - Microcontrollers R5F51116ADFM#1A
IC MCU 32BIT 256KB FLASH 64LFQFP

IC MCU 32BIT 256KB FLASH 64LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51116ADFM#1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51116ADFM#1A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51116ADFM#1A
IC MCU 32BIT 256KB FLASH 64LFQFP

IC MCU 32BIT 256KB FLASH 64LFQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263632-R5F51116ADFM#1A 685-R5F51116ADFM#1A 559-R5F51116ADFM#1A-ND R5F51116ADFM#1A R5F51116ADFM#1A R5F51116ADFM#1A R5F51116ADFM#1A
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 8 KB 256 KB 256 KB
ROM Type Flash; FLASH ROM; ROM Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 7GA830291F0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Microcontrollers - ADUC814ARUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details