RENESAS ELECTRONICS CORPORATION
R5F51115ADNE#6A -- MICROCONTROLLERS
Renesas Electronics Corporation
Microcontrollers
R5F51115ADNE#6A
Description
R5F51115ADNE#6A
Request a Quote
Email Supplier
Datasheet
Description
R5F51115ADNE#6A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
559-R5F51115ADNE#6A-ND |
|
Product Name
|
Microcontrollers |
|
Data Bus
|
32 Bit
|
|
Clock Speed
|
32 MHz
|
|
Bits
|
Other; A/D 10x12b
|
|
RAM
|
16 KB
|
|
ROM
|
128 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
Life Cycle Stage
Active
Supply Voltage
3.6 to 2 volts
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Data Bus
32 Bit; 32bit
ROM
384 KB
Package Type
Other; TQFN
View Details
Data Bus
16 Bit
Clock Speed
40 MHz
Bits
Other; A/D 24x10b
View Details
4 suppliers