Renesas Electronics Corporation Microcontrollers R5F51114AGNE#2A

Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-HWQFN (7x7)
Request a Quote Datasheet
Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-HWQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F51114AGNE#2A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F51114AGNE#2A-ND
Microcontrollers 559-R5F51114AGNE#2A-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-HWQFN (7x7)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51114AGNE#2A - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51114AGNE#2A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51114AGNE#2A
IC MCU 32BIT 96KB FLASH 48HWQFN

IC MCU 32BIT 96KB FLASH 48HWQFN

Supplier's Site
Microcontrollers - R5F51114AGNE#2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51114AGNE#2A
Microcontrollers R5F51114AGNE#2A
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-HWQFN (7x7)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F51114AGNE#2A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51114AGNE#2A
Embedded - Microcontrollers R5F51114AGNE#2A
IC MCU 32BIT 96KB FLASH 48HWQFN

IC MCU 32BIT 96KB FLASH 48HWQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F51114AGNE#2A-ND R5F51114AGNE#2A R5F51114AGNE#2A R5F51114AGNE#2A
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x12b
RAM 16 KB 16 KB 16 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microcontrollers - C164CL8RMCAKXQMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details