IC MCU 32BIT 96KB FLASH 64FLGA Product overview: R5F51114ADLF#UA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51114ADLF#UA can be used for catalog matching and distributor lookup.
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 64-FLGA (5x5)
Win Source Part Number: 963085-R5F51114ADLF#
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX111
Core Processor: RX
Speed: 32MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SCI, SPI, USB OTG
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 16K x 8
Data Converters: A/D 14x12b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 64-WFLGA
Supplier Device Package: 64-FLGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): PIC18F66J15-I/PT; PIC18F66J55-I/PT; PIC18F66J16-I/PT; S9S12G96F0CLH; R5F51104ADFM#30; S9S12G96F0MLH;
ECCN: 3A991A2
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F51114
IC MCU 32BIT 96KB FLASH 64FLGA
IC MCU 32BIT 96KB FLASH 64FLGA
32-bit Microcontrollers - MCU RX111 96KB/16KB 64LGA -40_+85C USB
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 64-FLGA (5x5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F51114ADLF#UA | R5F51114ADLF#UA-ND | 963085-R5F51114ADLF#UA | R5F51114ADLF#UA | R5F51114ADLF#UA | R5F51114ADLF#UA | R5F51114ADLF#UA |
| Product Name | 32-bit 32BIT 96KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 16 KB | 16 KB | 96 KB | 16 KB | 16 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C, SCI, SPI, SMBus | SPI; SCI; USB |