Renesas Electronics Corporation Microcontrollers R5F51114ADFM#5A

Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F51114ADFM#5ATR-ND - DigiKey
Thief River Falls, MN, United States
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)

Buy Now
Embedded - Microcontrollers - R5F51114ADFM#5A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51114ADFM#5A
Embedded - Microcontrollers R5F51114ADFM#5A
IC MCU 32BIT 96KB FLASH 64LFQFP

IC MCU 32BIT 96KB FLASH 64LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51114ADFM#5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51114ADFM#5A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51114ADFM#5A
IC MCU 32BIT 96KB FLASH 64LFQFP

IC MCU 32BIT 96KB FLASH 64LFQFP

Supplier's Site
Microcontrollers - R5F51114ADFM#5A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51114ADFM#5A
Microcontrollers R5F51114ADFM#5A
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F51114ADFM#5ATR-ND R5F51114ADFM#5A R5F51114ADFM#5A R5F51114ADFM#5A
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 14x12b; D/A 2x8b
RAM 16 KB 16 KB 16 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
 - C161OLMHABXQMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
4 suppliers