Renesas Electronics Corporation Microcontrollers R5F51114ADFL#5A

Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F51114ADFL#5ATR-ND - DigiKey
Thief River Falls, MN, United States
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51114ADFL#5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51114ADFL#5A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51114ADFL#5A
IC MCU 32BIT 96KB FLASH 48LFQFP

IC MCU 32BIT 96KB FLASH 48LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F51114ADFL#5A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51114ADFL#5A
Embedded - Microcontrollers R5F51114ADFL#5A
IC MCU 32BIT 96KB FLASH 48LFQFP

IC MCU 32BIT 96KB FLASH 48LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F51114ADFL#5A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51114ADFL#5A
Microcontrollers R5F51114ADFL#5A
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F51114ADFL#5ATR-ND R5F51114ADFL#5A R5F51114ADFL#5A R5F51114ADFL#5A
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x12b
RAM 16 KB 16 KB 16 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers