Renesas Electronics Corporation Microcontrollers R5F51114ADFL#1A

Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F51114ADFL#1A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F51114ADFL#1A-ND
Microcontrollers 559-R5F51114ADFL#1A-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - R5F51114ADFL#1A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51114ADFL#1A
Microcontrollers R5F51114ADFL#1A
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F51114ADFL#1A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51114ADFL#1A
Embedded - Microcontrollers R5F51114ADFL#1A
IC MCU 32BIT 96KB FLASH 48LFQFP

IC MCU 32BIT 96KB FLASH 48LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51114ADFL#1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51114ADFL#1A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51114ADFL#1A
IC MCU 32BIT 96KB FLASH 48LFQFP

IC MCU 32BIT 96KB FLASH 48LFQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F51114ADFL#1A-ND R5F51114ADFL#1A R5F51114ADFL#1A R5F51114ADFL#1A
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x12b
RAM 16 KB 16 KB 16 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC843BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C164CI8E28MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers