IC Product overview: R5F51113AGFL#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51113AGFL#30 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1107380-R5F51113AGFL
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Bulk
Standard Package: 1
ECCN: 3A991A2
Fake Threat In the Open Market: 70 pct.
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-R5F51113AGFL#30
MICROCONTROLLER, 32-BIT, FLASH
MICROCONTROLLER, 32-BIT, FLASH,
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F51113AGFL#30 | 1107380-R5F51113AGFL#30 | R5F51113AGFL#30 | R5F51113AGFL#30 | R5F51113AGFL#30 |
| Product Name | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| RAM | 10 KB | 10 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | |||
| Package Type | Other; Bulk | QFP; Other; 48-LQFP | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |||
| Data Bus | 32 Bit | 32 Bit |