The R5F51113ADNF#U0 is a 32-bit microcontroller from the RX100 series by Renesas Electronics, featuring a maximum operating frequency of 32 MHz. It is equipped with 64 KB of flash memory and is housed in a compact 40-HWQFN package measuring 6x6 mm. The device operates within a temperature range of -40 to +85°C, making it suitable for various industrial applications. This microcontroller is designed for applications that require moderate processing power and memory capacity, and it is classified under the "Standard" quality grade, indicating its suitability for general-purpose use in consumer electronics, office equipment, and communication devices.
Microcontroller, 32-Bit, 32MHz, CMOS
32MHz HWQFN-40(6x6) ROHS Product overview: R5F51113ADNF#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51113ADNF#U0 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 64KB FLASH 40HWQFN
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 40-HWQFN (6x6)
RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 40-HWQFN (6x6)
IC MCU 32BIT 64KB FLASH 40HWQFN
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F51113ADNF#U0 | 685-R5F51113ADNF#U0 | R5F51113ADNF#U0 | R5F51113ADNF#U0 | R5F51113ADNF#U0 |
| Product Name | 32MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Obsolete | Active | Active | ||
| Package Type | Other; QFN40 | Other; HWQFN-40(6x6) | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | |
| Clock Speed | 32 MHz | 32 MHz | |||
| RAM | 10 KB | 10 KB |