Renesas Electronics Corporation Microcontrollers R5F51113ADLF#U0

Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-FLGA (5x5)
Request a Quote Datasheet
Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-FLGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F51113ADLF#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51113ADLF#U0-ND
Microcontrollers R5F51113ADLF#U0-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-FLGA (5x5)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-FLGA (5x5)

Buy Now
Microcontrollers - R5F51113ADLF#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51113ADLF#U0
Microcontrollers R5F51113ADLF#U0
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-FLGA (5x5)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-FLGA (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - R5F51113ADLF#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51113ADLF#U0
Embedded - Microcontrollers R5F51113ADLF#U0
IC MCU 32BIT 64KB FLASH 64FLGA

IC MCU 32BIT 64KB FLASH 64FLGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51113ADLF#U0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51113ADLF#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51113ADLF#U0
IC MCU 32BIT 64KB FLASH 64FLGA

IC MCU 32BIT 64KB FLASH 64FLGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F51113ADLF#U0-ND R5F51113ADLF#U0 R5F51113ADLF#U0 R5F51113ADLF#U0
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 14x12b; D/A 2x8b
RAM 10 KB 10 KB 10 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

802.11a Embedded Microcontroller MCU - 879-BCM43340XKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers