Renesas Electronics Corporation Microcontrollers R5F51113ADFL#1A

Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F51113ADFL#1A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F51113ADFL#1A-ND
Microcontrollers 559-R5F51113ADFL#1A-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51113ADFL#1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51113ADFL#1A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51113ADFL#1A
IC MCU 32BIT 64KB FLASH 48LFQFP

IC MCU 32BIT 64KB FLASH 48LFQFP

Supplier's Site
Microcontrollers - R5F51113ADFL#1A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51113ADFL#1A
Microcontrollers R5F51113ADFL#1A
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - R5F51113ADFL#1A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F51113ADFL#1A
Microcontrollers R5F51113ADFL#1A
IC MCU 32BIT 64KB FLASH 48LFQFP

IC MCU 32BIT 64KB FLASH 48LFQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F51113ADFL#1A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51113ADFL#1A
Embedded - Microcontrollers R5F51113ADFL#1A
IC MCU 32BIT 64KB FLASH 48LFQFP

IC MCU 32BIT 64KB FLASH 48LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F51113ADFL#1A-ND R5F51113ADFL#1A R5F51113ADFL#1A R5F51113ADFL#1A R5F51113ADFL#1A
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x12b
RAM 10 KB 10 KB 10 KB 10 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Microcontrollers - A2C00043243 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details