RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 40-HWQFN (6x6)
IC MCU 32BIT 32KB FLASH 40HWQFN
IC MCU 32BIT 32KB FLASH 40HWQFN
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 40-HWQFN (6x6)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F51111AGNF#UA-ND | R5F51111AGNF#UA | R5F51111AGNF#UA | R5F51111AGNF#UA |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 8x12b | |||
| RAM | 10 KB | 10 KB | 10 KB | |
| ROM | 32 KB |