Renesas Electronics Corporation Microcontrollers R5F51111AGNF#4A

Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 40-HWQFN (6x6)
Request a Quote Datasheet
Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 40-HWQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F51111AGNF#4ATR-ND - DigiKey
Thief River Falls, MN, United States
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 40-HWQFN (6x6)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 40-HWQFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - R5F51111AGNF#4A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51111AGNF#4A
Embedded - Microcontrollers R5F51111AGNF#4A
IC MCU 32BIT 32KB FLASH 40HWQFN

IC MCU 32BIT 32KB FLASH 40HWQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51111AGNF#4A - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51111AGNF#4A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51111AGNF#4A
IC MCU 32BIT 32KB FLASH 40HWQFN

IC MCU 32BIT 32KB FLASH 40HWQFN

Supplier's Site
Microcontrollers - R5F51111AGNF#4A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51111AGNF#4A
Microcontrollers R5F51111AGNF#4A
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 40-HWQFN (6x6)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 40-HWQFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F51111AGNF#4ATR-ND R5F51111AGNF#4A R5F51111AGNF#4A R5F51111AGNF#4A
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 8x12b
RAM 10 KB 10 KB 10 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Application Specific Microcontrollers - 448-AN2135SC-ND - DigiKey
Specs
RAM 8 KB
ROM Type ROMLess
Supply Voltage 3 to 3.6 volts
View Details
4 suppliers
Embedded - Microcontrollers - ADUC845BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details