IC MCU 32BIT 32KB FLASH 64LQFP
RX RX111 Microcontroller IC 32-Bit 32MHz 32KB (32K x 8) FLASH 64-LQFP (14x14)
IC MCU 32BIT 32KB FLASH 64LQFP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F51111AGFK#5ATR-ND | R5F51111AGFK#5A | R5F51111AGFK#5A |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | 8 Bit; Other; A/D 14x12b; D/A 2x8b | ||
| RAM | 10 KB | 10 KB | 10 KB |
| ROM | 32 KB |