Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51111ADFL#3A

Description
Win Source Part Number: 1087384-R5F51111ADFL #3A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX111 Core Processor: RX Speed: 32MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 30 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 10K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): STM32F100C6T6B; STM32F042C6T6; STM32F030C6T6; R5F100GCAFB#V0; R5F10EGCAFB#V0; R5F10EGCGFB#V0; ECCN: 3A991A2 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F51111
Request a Quote Datasheet
Description
Win Source Part Number: 1087384-R5F51111ADFL #3A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX111 Core Processor: RX Speed: 32MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 30 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 10K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): STM32F100C6T6B; STM32F042C6T6; STM32F030C6T6; R5F100GCAFB#V0; R5F10EGCAFB#V0; R5F10EGCGFB#V0; ECCN: 3A991A2 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F51111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1087384-R5F51111ADFL#3A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1087384-R5F51111ADFL#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1087384-R5F51111ADFL#3A
Win Source Part Number: 1087384-R5F51111ADFL #3A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX111 Core Processor: RX Speed: 32MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 30 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 10K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): STM32F100C6T6B; STM32F042C6T6; STM32F030C6T6; R5F100GCAFB#V0; R5F10EGCAFB#V0; R5F10EGCGFB#V0; ECCN: 3A991A2 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F51111

Win Source Part Number: 1087384-R5F51111ADFL#3A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX111
Core Processor: RX
Speed: 32MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 10K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): STM32F100C6T6B; STM32F042C6T6; STM32F030C6T6; R5F100GCAFB#V0; R5F10EGCAFB#V0; R5F10EGCGFB#V0;
ECCN: 3A991A2
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F51111

Buy Now Datasheet
32-bit 32BIT 32KB Embedded Microcontroller MCU - 685-R5F51111ADFL#3A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-R5F51111ADFL#3A
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-R5F51111ADFL#3A
IC MCU 32BIT 32KB FLASH 48LFQFP Product overview: R5F51111ADFL#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51111ADFL#3A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 48LFQFP Product overview: R5F51111ADFL#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51111ADFL#3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F51111ADFL#3A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51111ADFL#3A-ND
Microcontrollers R5F51111ADFL#3A-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - R5F51111ADFL#3A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F51111ADFL#3A
Microcontrollers R5F51111ADFL#3A
IC MCU 32BIT 32KB FLASH 48LFQFP

IC MCU 32BIT 32KB FLASH 48LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F51111ADFL#3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51111ADFL#3A
Microcontrollers R5F51111ADFL#3A
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51111ADFL#3A
32-bit Microcontrollers - MCU R5F51111ADFL#3A
32-bit Microcontrollers - MCU RX111 32KB/10KB 48LFQFP -40_+85C USB

32-bit Microcontrollers - MCU RX111 32KB/10KB 48LFQFP -40_+85C USB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51111ADFL#3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51111ADFL#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51111ADFL#3A
IC MCU 32BIT 32KB FLASH 48LFQFP

IC MCU 32BIT 32KB FLASH 48LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F51111ADFL#3A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51111ADFL#3A
Embedded - Microcontrollers R5F51111ADFL#3A
IC MCU 32BIT 32KB FLASH 48LFQFP

IC MCU 32BIT 32KB FLASH 48LFQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1087384-R5F51111ADFL#3A 685-R5F51111ADFL#3A R5F51111ADFL#3A-ND R5F51111ADFL#3A R5F51111ADFL#3A R5F51111ADFL#3A R5F51111ADFL#3A R5F51111ADFL#3A
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 32 KB 10 KB 10 KB 10 KB 10 KB 10 KB
ROM 8 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers