Renesas Electronics Corporation Microcontrollers R5F5110JAGNF#U0

Description
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 40-HWQFN (6x6)
Datasheet
Description
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 40-HWQFN (6x6)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F5110JAGNF#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5110JAGNF#U0
Microcontrollers R5F5110JAGNF#U0
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 40-HWQFN (6x6)

RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 40-HWQFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - R5F5110JAGNF#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5110JAGNF#U0
Embedded - Microcontrollers R5F5110JAGNF#U0
IC MCU 32BIT 16KB FLASH 40HWQFN

IC MCU 32BIT 16KB FLASH 40HWQFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F5110JAGNF#U0 R5F5110JAGNF#U0
Product Name Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 32 MHz
RAM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - C167CSL40MCABXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers