RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 48-HWQFN (7x7)
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 48-HWQFN (7x7)
IC MCU 32BIT 16KB FLASH 48QFN
IC MCU 32BIT 16KB FLASH 48QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F5110JAGNE#U0-ND | R5F5110JAGNE#U0 | R5F5110JAGNE#U0 | R5F5110JAGNE#U0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 10x12b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 16 KB |