RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 16KB FLASH 48LFQFP
32-bit Microcontrollers - MCU RRX110 16K/8K 48LQFP -40_+85C W/O USB
IC MCU 32BIT 16KB FLASH 48LFQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F5110JADFL#30-ND | R5F5110JADFL#30 | R5F5110JADFL#30 | R5F5110JADFL#30 | R5F5110JADFL#30 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 10x12b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 16 KB |