RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 64-LQFP (14x14)
IC MCU 32BIT 16KB FLASH 64LQFP
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 64-LQFP (14x14)
IC MCU 32BIT 16KB FLASH 64LQFP
32-bit Microcontrollers - MCU RX110 16K/8K 64LQFP -40_+85C W/O USB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F5110JADFK#30-ND | R5F5110JADFK#30 | R5F5110JADFK#30 | R5F5110JADFK#30 | R5F5110JADFK#30 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 14x12b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 16 KB |