RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 40-HWQFN (6x6)
Win Source Part Number: 989621-R5F5110HADNF#
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX110
Core Processor: RX
Speed: 32MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-HWQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F5110H
Product Status: Not For New Designs
IC MCU 32BIT 8KB FLASH 40HWQFN Product overview: R5F5110HADNF#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5110HADNF#U0 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 8KB FLASH 40HWQFN
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 40-HWQFN (6x6)
IC MCU 32BIT 8KB FLASH 40HWQFN
32-bit Microcontrollers - MCU RX110 8K/8K 40HWQFN -40_+85C W/O USB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F5110HADNF#U0-ND | 989621-R5F5110HADNF#U0 | 685-R5F5110HADNF#U0 | R5F5110HADNF#U0 | R5F5110HADNF#U0 | R5F5110HADNF#U0 | R5F5110HADNF#U0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 8KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 8x12b | ||||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 8 KB |