IC MCU 32BIT 128MB FLASH 48WFQFN
IC MCU 32BIT 128MB FLASH 48WFQFN
RX RX110 Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F51105ADNE#00TR-ND | R5F51105ADNE#00 | R5F51105ADNE#00 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | Other; A/D 10x12b | ||
| RAM | 16 KB | 16 KB | 16 KB |
| ROM | 128 KB |