IC MCU 32BIT 128KB FLASH 64FLGA Product overview: R5F51105ADLF#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51105ADLF#U0 can be used for catalog matching and distributor lookup.
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-FLGA (5x5)
IC MCU 32BIT 128KB FLASH 64FLGA
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-FLGA (5x5)
IC MCU 32BIT 128KB FLASH 64FLGA
IC MCU 32BIT 128KB FLASH 64FLGA
32-bit Microcontrollers - MCU RX110 128KB/16KB 64WLGA -40_+85C W/O USB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F51105ADLF#U0 | R5F51105ADLF#U0-ND | R5F51105ADLF#U0 | R5F51105ADLF#U0 | R5F51105ADLF#U0 | R5F51105ADLF#U0 | R5F51105ADLF#U0 |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | 1.8 to 3.6 volts | |||
| Serial Interface | I2C, SCI, SMBus | SPI; SCI |