Renesas Electronics Corporation 32-bit 32BIT 128KB Embedded Microcontroller MCU R5F51105ADFL#30

Description
Microcontroller, 32-Bit, FLASH, RX110 CPU, 32MHz, CMOS, PQFP48
Request a Quote Datasheet
Description
Microcontroller, 32-Bit, FLASH, RX110 CPU, 32MHz, CMOS, PQFP48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F51105ADFL#30 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, RX110 CPU, 32MHz, CMOS, PQFP48

Microcontroller, 32-Bit, FLASH, RX110 CPU, 32MHz, CMOS, PQFP48

Supplier's Site Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-R5F51105ADFL#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-R5F51105ADFL#30
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-R5F51105ADFL#30
IC MCU 32BIT 128KB FLASH 48LFQFP Product overview: R5F51105ADFL#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51105ADFL#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 48LFQFP Product overview: R5F51105ADFL#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51105ADFL#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F51105ADFL#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51105ADFL#30-ND
Microcontrollers R5F51105ADFL#30-ND
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 986729-R5F51105ADFL#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
986729-R5F51105ADFL#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 986729-R5F51105ADFL#30
Win Source Part Number: 986729-R5F51105ADFL# 30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX110 Core Processor: RX Speed: 32MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F51105ADFL#3 0 Base Product Number: R5F51105

Win Source Part Number: 986729-R5F51105ADFL#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX110
Core Processor: RX
Speed: 32MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R5F51105ADFL#30
Base Product Number: R5F51105

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51105ADFL#30
32-bit Microcontrollers - MCU R5F51105ADFL#30
32-bit Microcontrollers - MCU RX110 128K/16K 48LQFP -40_+85 W/O USB

32-bit Microcontrollers - MCU RX110 128K/16K 48LQFP -40_+85 W/O USB

Buy Now Datasheet
Microcontrollers - R5F51105ADFL#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51105ADFL#30
Microcontrollers R5F51105ADFL#30
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - R5F51105ADFL#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51105ADFL#30
Microcontrollers R5F51105ADFL#30
RX RX110 Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

RX RX110 Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now
Embedded - Microcontrollers - R5F51105ADFL#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51105ADFL#30
Embedded - Microcontrollers R5F51105ADFL#30
IC MCU 32BIT 128KB FLASH 48LFQFP

IC MCU 32BIT 128KB FLASH 48LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F51105ADFL#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F51105ADFL#30
Microcontrollers R5F51105ADFL#30
IC MCU 32BIT 128KB FLASH 48LFQFP

IC MCU 32BIT 128KB FLASH 48LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51105ADFL#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51105ADFL#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51105ADFL#30
IC MCU 32BIT 128KB FLASH 48LFQFP

IC MCU 32BIT 128KB FLASH 48LFQFP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F51105ADFL#30 685-R5F51105ADFL#30 R5F51105ADFL#30-ND 986729-R5F51105ADFL#30 R5F51105ADFL#30 R5F51105ADFL#30 R5F51105ADFL#30 R5F51105ADFL#30 R5F51105ADFL#30 R5F51105ADFL#30
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit; 32-Bit 32 Bit 32 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Package Type QFP; Other; LFQFP Other; Tray LFQP; Other; 48-LQFP QFP; Other; 48-LQFP QFP; Other; 48-LQFP QFP; Other; 48-LQFP Other; 48-LQFP
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
32-bit 32BIT Embedded Microcontroller MCU - 685-C2DBYY001856 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Package Type Other; Tray
View Details
3 suppliers