RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-HWQFN (7x7)
32-bit Microcontrollers - MCU RX110 96K/16K 48WQFN -40_+85C W/O USB
IC MCU 32BIT 96KB FLASH 48HWQFN
IC MCU 32BIT 96KB FLASH 48HWQFN
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-HWQFN (7x7)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F51104ADNE#U0-ND | R5F51104ADNE#U0 | R5F51104ADNE#U0 | R5F51104ADNE#U0 | R5F51104ADNE#U0 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 10x12b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 96 KB |