RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 64-LQFP (14x14)
IC MCU 32BIT 96KB FLASH 64LQFP Product overview: R5F51104ADFK#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51104ADFK#30 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 96KB FLASH 64LQFP
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 64-LQFP (14x14)
IC MCU 32BIT 96KB FLASH 64LQFP
32-bit Microcontrollers - MCU RX110 96K/16K 64LQFP -40_+85 W/O USB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F51104ADFK#30-ND | 685-R5F51104ADFK#30 | R5F51104ADFK#30 | R5F51104ADFK#30 | R5F51104ADFK#30 | R5F51104ADFK#30 |
| Product Name | Microcontrollers | 32-bit 32BIT 96KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 14x12b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 96 KB |