Renesas Electronics Corporation Microcontrollers R5F51103AGNE#U0

Description
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-HWQFN (7x7)
Request a Quote Datasheet
Description
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-HWQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F51103AGNE#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F51103AGNE#U0-ND
Microcontrollers 559-R5F51103AGNE#U0-ND
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-HWQFN (7x7)

RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F51103AGNE#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51103AGNE#U0
Embedded - Microcontrollers R5F51103AGNE#U0
IC MCU 32BIT 64KB FLASH 48QFN

IC MCU 32BIT 64KB FLASH 48QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51103AGNE#U0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51103AGNE#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51103AGNE#U0
IC MCU 32BIT 64KB FLASH 48QFN

IC MCU 32BIT 64KB FLASH 48QFN

Supplier's Site
Microcontrollers - R5F51103AGNE#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51103AGNE#U0
Microcontrollers R5F51103AGNE#U0
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-HWQFN (7x7)

RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F51103AGNE#U0-ND R5F51103AGNE#U0 R5F51103AGNE#U0 R5F51103AGNE#U0
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x12b
RAM 10 KB 10 KB 10 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC848BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - 51-41965Z01 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP64
View Details
3 suppliers