RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-HVQFN (9x9)
IC MCU 32BIT 64KB FLASH 64HVQFN
IC MCU 32BIT 64KB FLASH 64HVQFN
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-HVQFN (9x9)
32-bit Microcontrollers - MCU RX110 64K/10K 48QFN -40_+85 W/O USB
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F51103ADNE#U0-ND | R5F51103ADNE#U0 | R5F51103ADNE#U0 | R5F51103ADNE#U0 | R5F51103ADNE#U0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 8x12b | ||||
| RAM | 10 KB | 10 KB | 10 KB | ||
| ROM | 64 KB |