IC MCU 32BIT 32KB FLASH 48HWQFN Product overview: R5F51101ADNE#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51101ADNE#U0 can be used for catalog matching and distributor lookup.
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 48-HWQFN (7x7)
Microcontroller, 32-Bit, FLASH, RX110 CPU, 32MHz, CMOS, PQCC48
Win Source Part Number: 993588-R5F51101ADNE#
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX110
Core Processor: RX
Speed: 32MHz
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 10K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Package / Case: 48-WFQFN Exposed Pad
Supplier Device Package: 48-HWQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F51101
Product Status: Not For New Designs
IC MCU 32BIT 32KB FLASH 48HWQFN
32-bit Microcontrollers - MCU RX110 MCU 32KB 10KB 48QFN -40TO85C noUSB
RX RX110 Microcontroller IC 32-Bit 32MHz 32KB (32K x 8) FLASH 48-HWQFN (7x7)
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 48-HWQFN (7x7)
IC MCU 32BIT 32KB FLASH 48HWQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F51101ADNE#U0 | R5F51101ADNE#U0-ND | R5F51101ADNE#U0 | 993588-R5F51101ADNE#U0 | R5F51101ADNE#U0 | R5F51101ADNE#U0 | R5F51101ADNE#U0 | R5F51101ADNE#U0 | R5F51101ADNE#U0 |
| Product Name | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| RAM | 10 KB | 10 KB | 32 KB | 10 KB | 10 KB | 10 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | |||||
| Package Type | Other; Tray | Other; 48-WFQFN Exposed Pad | Other; HWQFN48 | Other; 48-WFQFN Exposed Pad | Other; 48-WFQFN Exposed Pad | Other; 48-WFQFN Exposed Pad | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |