RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 36-WFLGA (4x4)
32-bit Microcontrollers - MCU RX110 32K/10K 36WFLGA -40_+85C W/O USB
IC MCU 32BIT 32KB FLASH 36WFLGA
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 36-WFLGA (4x4)
IC MCU 32BIT 32KB FLASH 36WFLGA
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F51101ADLM#U0-ND | R5F51101ADLM#U0 | R5F51101ADLM#U0 | R5F51101ADLM#U0 | R5F51101ADLM#U0 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 7x12b | ||||
| RAM | 10 KB | 10 KB | 10 KB | ||
| ROM | 32 KB |