RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 32KB FLASH 64LFQFP
Integrated Circuits (ICs) - Embedded Processors & Controllers - Pre-ordered MCUs
IC MCU 32BIT 32KB FLASH 64LFQFP
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F51101ADFM#10-ND | R5F51101ADFM#10 | R5F51101ADFM#10 | R5F51101ADFM#10 | R5F51101ADFM#10 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded Processors & Controllers - Pre-ordered MCUs | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 14x12b | ||||
| RAM | 10 KB | 10 KB | 10 KB | ||
| ROM | 32 KB |