Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012134-R5F36CAKDFB#
Mounting: SMD (SMT)
Frequency: 32 MHz
Memory Type: FLASH
Memory Size: 384 kB
Interface: EBI/EMI, I2C, UART, USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Oscillator Type: Internal
Number of Pins: 100
Categories: OEM Parts(O-R)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 85
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1012134-R5F36CAKDFB#30 |
| Product Name | OEM Parts - OEM Parts (O - R) - R5F36CAKDFB#30 |