Renesas Electronics Corporation Microcontrollers R5F36CAENFB#30

Description
M16C/60 M16C™ M16C/60/6C Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
M16C/60 M16C™ M16C/60/6C Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F36CAENFB#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F36CAENFB#30-ND
Microcontrollers R5F36CAENFB#30-ND
M16C/60 M16C™ M16C/60/6C Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/6C Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-R5F36CAENFB#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-R5F36CAENFB#30
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-R5F36CAENFB#30
IC MCU 16BIT 256KB FLSH 100LFQFP Product overview: R5F36CAENFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F36CAENFB#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLSH 100LFQFP Product overview: R5F36CAENFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F36CAENFB#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1202926-R5F36CAENFB#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1202926-R5F36CAENFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1202926-R5F36CAENFB#30
Win Source Part Number: 1202926-R5F36CAENFB# 30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: M16C™ M16C/60/6C Core Processor: M16C/60 Speed: 32MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: EBI/EMI, I²C, SIO, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 20K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F36 Product Status: Not For New Designs

Win Source Part Number: 1202926-R5F36CAENFB#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: M16C™ M16C/60/6C
Core Processor: M16C/60
Speed: 32MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: EBI/EMI, I²C, SIO, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 20K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F36
Product Status: Not For New Designs

Buy Now Datasheet
Microcontrollers - R5F36CAENFB#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F36CAENFB#30
Microcontrollers R5F36CAENFB#30
M16C/60 M16C™ M16C/60/6C Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/6C Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F36CAENFB#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F36CAENFB#30
Embedded - Microcontrollers R5F36CAENFB#30
IC MCU 16BIT 256KB FLSH 100LFQFP

IC MCU 16BIT 256KB FLSH 100LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F36CAENFB#30
16-bit Microcontrollers - MCU R5F36CAENFB#30
16-bit Microcontrollers - MCU M16C6C 256+24KB 3.0-5.5V -20TO85 100LQFP

16-bit Microcontrollers - MCU M16C6C 256+24KB 3.0-5.5V -20TO85 100LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F36CAENFB#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F36CAENFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F36CAENFB#30
IC MCU 16BIT 256KB FLSH 100LFQFP

IC MCU 16BIT 256KB FLSH 100LFQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F36CAENFB#30-ND 685-R5F36CAENFB#30 1202926-R5F36CAENFB#30 R5F36CAENFB#30 R5F36CAENFB#30 R5F36CAENFB#30 R5F36CAENFB#30
Product Name Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 26x10b; D/A 2x8b
RAM 20 KB 20 KB 256 KB 20 KB 20 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - C164CILMCAKXUMA1 - 793845-C164CILMCAKXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 4 KB
View Details
8 suppliers