M16C/60 M16C/6B Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FLASH 64-HVQFN (9x9)
M16C/60 M16C/6B Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FLASH 64-HVQFN (9x9)
IC MCU 16BIT 256KB FLASH 64HVQFN
IC MCU 16BIT 256KB FLASH 64HVQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F36B3EDNP#U0-ND | R5F36B3EDNP#U0 | R5F36B3EDNP#U0 | R5F36B3EDNP#U0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 20 KB | 20 KB | 20 KB | |
| ROM | 256 KB |