Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F3651TNFC#U0 R5F3651TNFC#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931445-R5F3651TNFC#U 0 Series: M16C™ M16C/60/65 Operating Temperature Range: -20°C ~ 85°C (TA) Features: M16C/60 series Microcontroller IC 16-Bit 32MHz 768KB (768K x 8) FLASH 128-LFQFP (14x20) Core Processor: M16C/60 Speed: 32MHz Package: Tray Package: 128-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SIO, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 111 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: R5F3651 Categories: Integrated Circuits (ICs) Case / Package: 128-LFQFP (14x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931445-R5F3651TNFC#U 0 Series: M16C™ M16C/60/65 Operating Temperature Range: -20°C ~ 85°C (TA) Features: M16C/60 series Microcontroller IC 16-Bit 32MHz 768KB (768K x 8) FLASH 128-LFQFP (14x20) Core Processor: M16C/60 Speed: 32MHz Package: Tray Package: 128-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SIO, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 111 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: R5F3651 Categories: Integrated Circuits (ICs) Case / Package: 128-LFQFP (14x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F3651TNFC#U0 - 931445-R5F3651TNFC#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F3651TNFC#U0
931445-R5F3651TNFC#U0
Embedded - Embedded - Microcontrollers - R5F3651TNFC#U0 931445-R5F3651TNFC#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 931445-R5F3651TNFC#U 0 Series: M16C™ M16C/60/65 Operating Temperature Range: -20°C ~ 85°C (TA) Features: M16C/60 series Microcontroller IC 16-Bit 32MHz 768KB (768K x 8) FLASH 128-LFQFP (14x20) Core Processor: M16C/60 Speed: 32MHz Package: Tray Package: 128-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SIO, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 111 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: R5F3651 Categories: Integrated Circuits (ICs) Case / Package: 128-LFQFP (14x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 931445-R5F3651TNFC#U0
Series: M16C™ M16C/60/65
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: M16C/60 series Microcontroller IC 16-Bit 32MHz 768KB (768K x 8) FLASH 128-LFQFP (14x20)
Core Processor: M16C/60
Speed: 32MHz
Package: Tray
Package: 128-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: EBI/EMI, I2C, SIO, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 111
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: R5F3651
Categories: Integrated Circuits (ICs)
Case / Package: 128-LFQFP (14x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 72
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - R5F3651TNFC#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F3651TNFC#U0-ND
Microcontrollers R5F3651TNFC#U0-ND
M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 768KB (768K x 8) FLASH 128-LFQFP (14x20)

M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 768KB (768K x 8) FLASH 128-LFQFP (14x20)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 768KB Embedded Microcontroller MCU
685-R5F3651TNFC#U0
16-bit 16BIT 768KB Embedded Microcontroller MCU 685-R5F3651TNFC#U0
IC MCU 16BIT 768KB FLASH 128LQFP Product overview: R5F3651TNFC#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3651TNFC#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 768KB FLASH 128LQFP Product overview: R5F3651TNFC#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3651TNFC#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F3651TNFC#U0
16-bit Microcontrollers - MCU R5F3651TNFC#U0
16-bit Microcontrollers - MCU M16C65 768+24KB 2.7/5.5V -20/85C 128LQFP

16-bit Microcontrollers - MCU M16C65 768+24KB 2.7/5.5V -20/85C 128LQFP

Buy Now Datasheet
Microcontrollers - R5F3651TNFC#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F3651TNFC#U0
Microcontrollers R5F3651TNFC#U0
M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 768KB (768K x 8) FLASH 128-LFQFP (14x20)

M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 768KB (768K x 8) FLASH 128-LFQFP (14x20)

Buy Now Datasheet
Embedded - Microcontrollers - R5F3651TNFC#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F3651TNFC#U0
Embedded - Microcontrollers R5F3651TNFC#U0
IC MCU 16BIT 768KB FLASH 128LQFP

IC MCU 16BIT 768KB FLASH 128LQFP

Supplier's Site Datasheet
Microcontrollers - R5F3651TNFC#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F3651TNFC#U0
Microcontrollers R5F3651TNFC#U0
IC MCU 16BIT 768KB FLASH 128LQFP

IC MCU 16BIT 768KB FLASH 128LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F3651TNFC#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F3651TNFC#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F3651TNFC#U0
IC MCU 16BIT 768KB FLASH 128LQFP

IC MCU 16BIT 768KB FLASH 128LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 931445-R5F3651TNFC#U0 R5F3651TNFC#U0-ND 685-R5F3651TNFC#U0 R5F3651TNFC#U0 R5F3651TNFC#U0 R5F3651TNFC#U0 R5F3651TNFC#U0 R5F3651TNFC#U0
Product Name Embedded - Embedded - Microcontrollers - R5F3651TNFC#U0 Microcontrollers 16-bit 16BIT 768KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 768 KB 47 KB 47 KB 47 KB 47 KB 47 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers