IC MCU 16BIT 768KB FLASH 128LQFP Product overview: R5F3651TDFC#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3651TDFC#U0 can be used for catalog matching and distributor lookup.
M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 768KB (768K x 8) FLASH 128-LFQFP (14x20)
Manufacturer: Renesas Electronics America
Win Source Part Number: 758785-R5F3651TDFC#U
Series: M16C M16C/60/65
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 32MHz
Package: 128-LQFP
Core Size: 16-Bit
Connectivity: EBI/EMI, I2C, SIO, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 111
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
RAM Size: 47K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: R5F3651T
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.renesas.com
RoHS State: Request Verification
Manufacturer Package: 128-LQFP (14x20)
Alternative Parts (Cross-Reference): DSP56F827FG80; MC56F8135VFGE; DSP56F827FG80E;
Introduction Date: June 04, 2008
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 768KB FLASH 128LQFP
16-bit Microcontrollers - MCU M16C65 768+24KB 2.7/5.5V -40/85C 128LQFP
IC MCU 16BIT 768KB FLASH 128LQFP
M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 768KB (768K x 8) FLASH 128-LFQFP (14x20)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F3651TDFC#U0 | R5F3651TDFC#U0-ND | 758785-R5F3651TDFC#U0 | R5F3651TDFC#U0 | R5F3651TDFC#U0 | R5F3651TDFC#U0 | R5F3651TDFC#U0 |
| Product Name | 16-bit 16BIT 768KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - R5F3651TDFC#U0 | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 47 KB | 47 KB | 768 KB | 47 KB | 47 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tray | LFQP; Other; 128-LQFP | Other; 128-LQFP | QFP; Other; 128-LQFP | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |