Manufacturer: Renesas Electronics America
Win Source Part Number: 792976-R5F3650TNFB#3
Series: M16C M16C/60/65
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 32MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: EBI/EMI, I2C, SIO, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
RAM Size: 47K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: R5F3650TNFB
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LFQFP (14x14)
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 768KB FLSH 100LFQFP Product overview: R5F3650TNFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3650TNFB#30 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 768KB FLSH 100LFQFP
M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 768KB FLSH 100LFQFP
IC MCU 16BIT 768KB FLSH 100LFQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 792976-R5F3650TNFB#30 | R5F3650TNFB#30-ND | 685-R5F3650TNFB#30 | R5F3650TNFB#30 | R5F3650TNFB#30 | R5F3650TNFB#30 | R5F3650TNFB#30 |
| Product Name | Embedded - Embedded - Microcontrollers - R5F3650TNFB#30 | Microcontrollers | 16-bit 16BIT 768KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 768 KB | 47 KB | 47 KB | 47 KB | 47 KB | 47 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | 2.7 to 5.5 volts |