16BIT MCU 3/5V 768K I-TEMP 100-L Product overview: R5F3650TDFB#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3650TDFB#10 can be used for catalog matching and distributor lookup.
16BIT MCU 3/5V 768K I-TEMP 100-L
16BIT MCU 3/5V 768K I-TEMP 100-L
16BIT MCU 3/5V 768K I-TEMP 100-L
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F3650TDFB#10 | 559-R5F3650TDFB#10-ND | R5F3650TDFB#10 | R5F3650TDFB#10 |
| Product Name | 16-bit 16BIT 5V Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit |
| RAM | 47 KB | 47 KB | 47 KB | 47 KB |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts |
| Package Type | Other; Tray | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |